Nexperia B.V. 20 V, P-channel Trench MOSFET PMV27UPER

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability: Ptot = 980 mW ElectroStatic Discharge (ESD) protection 2 kV HBM Applications LED driver Power management High-side loadswitch Switching circuits
Request a Quote Datasheet
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability: Ptot = 980 mW ElectroStatic Discharge (ESD) protection 2 kV HBM Applications LED driver Power management High-side loadswitch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMV27UPER - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMV27UPER
20 V, P-channel Trench MOSFET PMV27UPER
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability: Ptot = 980 mW ElectroStatic Discharge (ESD) protection 2 kV HBM Applications LED driver Power management High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Very fast switching
  • Enhanced power dissipation capability: Ptot = 980 mW
  • ElectroStatic Discharge (ESD) protection 2 kV HBM

Applications

  • LED driver
  • Power management
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
P-Channel 20 V MOSFET Transistor
278-PMV27UPER
P-Channel 20 V MOSFET Transistor 278-PMV27UPER
PMV27UPE - 20 V, P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV27UPER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV27UPER can be used for catalog matching and distributor lookup.

PMV27UPE - 20 V, P-channel Trench MOSFET TO-236 3-Pin Product overview: PMV27UPER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV27UPER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV27UPER - 1089783-PMV27UPER - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV27UPER
1089783-PMV27UPER
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV27UPER 1089783-PMV27UPER
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089783-PMV27UPER Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 490mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 22.1nC @ 4.5V Max Input Capacitance: 1820pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 32 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089783-PMV27UPER
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 490mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 22.1nC @ 4.5V
Max Input Capacitance: 1820pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 32 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV27UPERCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV27UPERCT-ND
Single FETs, MOSFETs 1727-PMV27UPERCT-ND
P-Channel 20V 4.5A (Ta) 490mW (Ta), 4.15W (Tc) Surface Mount TO-236AB

P-Channel 20V 4.5A (Ta) 490mW (Ta), 4.15W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV27UPERTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV27UPERTR-ND
Single FETs, MOSFETs 1727-PMV27UPERTR-ND
P-Channel 20V 4.5A (Ta) 490mW (Ta), 4.15W (Tc) Surface Mount TO-236AB

P-Channel 20V 4.5A (Ta) 490mW (Ta), 4.15W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV27UPERDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV27UPERDKR-ND
Single FETs, MOSFETs 1727-PMV27UPERDKR-ND
P-Channel 20V 4.5A (Ta) 490mW (Ta), 4.15W (Tc) Surface Mount TO-236AB

P-Channel 20V 4.5A (Ta) 490mW (Ta), 4.15W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - PMV27UPER - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV27UPER
Single FETs, MOSFETs PMV27UPER
MOSFET P-CH 20V 4.5A TO236AB

MOSFET P-CH 20V 4.5A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV27UPER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV27UPER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV27UPER
MOSFET P-CH 20V 4.5A TO236AB

MOSFET P-CH 20V 4.5A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V P-channel Trench MOSFET

MOSFET 20V P-channel Trench MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 20V, 4.5A, To-236Ab Rohs Compliant Nexperia - 74AH1166 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 4.5A, To-236Ab Rohs Compliant Nexperia
74AH1166
Mosfet, N-Ch, 20V, 4.5A, To-236Ab Rohs Compliant Nexperia 74AH1166
MOSFET, N-CH, 20V, 4.5A, TO-236AB ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 4.5A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV27UPER 278-PMV27UPER 1089783-PMV27UPER 1727-PMV27UPERCT-ND PMV27UPER PMV27UPER PMV27UPER 74AH1166
Product Name 20 V, P-channel Trench MOSFET P-Channel 20 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV27UPER Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 4.5A, To-236Ab Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts 20 volts
IDSS -5600 milliamps 4500 milliamps
VGS(off) 8 volts
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data