PNP high-voltage transistor in a very small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. Collector-emitter voltage rating is -300 V, collector current is -100 mA, and total power dissipation is 200 mW at 25 °C. Junction temperature ranges from -65 °C to 150 °C. Thermal resistance from junction to ambient is 625 K/W. Qualified to AEC-Q101 for automotive applications.
PNP high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PMSTA42-Q
Features and benefits
Applications
TRANS PNP 300V 0.1A SOT-323
TRANS PNP 300V 0.1A SOT-323
TRANS PNP 300V 0.1A SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMSTA92-QX | 1727-PMSTA92-QXTR-ND |
| Product Name | PNP high-voltage transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |