NPN general-purpose transistor in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage rating of 30 V and a collector current rating of 100 mA. It is AEC-Q101 qualified and designed for general-purpose switching and amplification applications. The device has a DC current gain ranging from 110 to 800 at 5 V and 2 mA, a collector-emitter saturation voltage of up to 250 mV at 10 mA collector current, and a total power dissipation of 200 mW. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB.
NPN general-purpose transistor in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: BC858W
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 863638-BC848W,115
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC848
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-8002-6-ND, BC848W T/R-ND, 568-8002-2-ND, 934022060115, 568-8002-1-ND, 1727-6193-2, 1727-6193-1, BC848W,115-ND, 568-8002-6, BC848W T/R, 1727-6193-6, 568-8002-1, 568-8002-2
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 200mW Surface Mount SOT-323
BC848 series - 30 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC848W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848W,115 can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.1A SOT323
TRANSISTOR NPN 30V 100MA SOT323
TRANSISTOR, AEC-Q101, NPN,30V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:110hFE; Transistor RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | BC848W,115 | 863638-BC848W,115 | 1727-6193-1-ND | 276-BC848W,115 | BC848W,115 | BC848W,115 | 32AC6689 |
| Product Name | 30 V, 100 mA NPN general-purpose transistor | TRANSISTORS - Transistors (BJT) - Single - BC848W,115 | Single Bipolar Transistors | 30 V 100 mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistors | Transistor, Aec-Q101, Npn,30V, Sc-70; Transistor Polarity Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | AEC-Q101 | SOT323; SC-70, SOT-323 | TO-3 | |
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 30 volts | 30 volts | |||||
| PD | 200 milliwatts | ||||||
| hfe | 800 |