The PMST2222A-Q is a single NPN bipolar transistor for general-purpose switching. It is packaged in SOT323 (SC-70) measuring 1.1 x 1.0 x 0.37 mm with a power dissipation of 250 mW. The device has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a current gain (hFE) ranging from 100 to 300. The transition frequency is specified at 250 MHz and the storage time is 300 ns.
PMST2222A-Q/SOT323/S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PMST2222A-QXTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |