Nexperia B.V. 20 V, N-channel Trench MOSFET PMPB20XNEAZ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a gate-source voltage range of −12 V to 12 V, and a continuous drain current of 7.5 A at V₃₃ = 4.5 V and T¯ = 25 °C. The drain-source on-state resistance is 16 to 20 mΩ under the same conditions. The device provides ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified. Total power dissipation is 460 mW on a standard FR4 PCB. The junction and storage temperature range extends from −55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a gate-source voltage range of −12 V to 12 V, and a continuous drain current of 7.5 A at V₃₃ = 4.5 V and T¯ = 25 °C. The drain-source on-state resistance is 16 to 20 mΩ under the same conditions. The device provides ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified. Total power dissipation is 460 mW on a standard FR4 PCB. The junction and storage temperature range extends from −55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMPB20XNEAZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMPB20XNEAZ
20 V, N-channel Trench MOSFET PMPB20XNEAZ
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMPB20XNEAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB20XNEAZCT-ND
Single FETs, MOSFETs 1727-PMPB20XNEAZCT-ND
N-Channel 20V 7.5A (Ta) 460mW (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 20V 7.5A (Ta) 460mW (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB20XNEAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB20XNEAZTR-ND
Single FETs, MOSFETs 1727-PMPB20XNEAZTR-ND
N-Channel 20V 7.5A (Ta) 460mW (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 20V 7.5A (Ta) 460mW (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB20XNEAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB20XNEAZDKR-ND
Single FETs, MOSFETs 1727-PMPB20XNEAZDKR-ND
N-Channel 20V 7.5A (Ta) 460mW (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 20V 7.5A (Ta) 460mW (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1126969-PMPB20XNEAZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1126969-PMPB20XNEAZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1126969-PMPB20XNEAZ
Win Source Part Number: 1126969-PMPB20XNEAZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta) Rds On (Max) @ Id, Vgs: 20mOhm @ 7.5A, 4.5V Vgs(th) (Max) @ Id: 1.25V @ 250µA Power Dissipation (Max): 460mW (Ta), 12.5W (Tc) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 930 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: PMPB20XNEAZ-ND,1727- 8339-2,934069561184, 1727-8339-6,1727-833 9-1 Base Product Number: PMPB20 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1126969-PMPB20XNEAZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta)
Rds On (Max) @ Id, Vgs: 20mOhm @ 7.5A, 4.5V
Vgs(th) (Max) @ Id: 1.25V @ 250µA
Power Dissipation (Max): 460mW (Ta), 12.5W (Tc)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 930 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: PMPB20XNEAZ-ND,1727-8339-2,934069561184,1727-8339-6,1727-8339-1
Base Product Number: PMPB20
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Singapore, Singapore
N-Channel 20 V DFN MOSFET Transistor
278-PMPB20XNEAZ
N-Channel 20 V DFN MOSFET Transistor 278-PMPB20XNEAZ
PMPB20XNEA - 20 V, N-channel Trench MOSFET DFN 6-Pin Product overview: PMPB20XNEAZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB20XNEAZ can be used for catalog matching and distributor lookup.

PMPB20XNEA - 20 V, N-channel Trench MOSFET DFN 6-Pin Product overview: PMPB20XNEAZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB20XNEAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB20XNEAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB20XNEAZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB20XNEAZ
MOSFET N-CH 20V 7.5A DFN2020MD-6

MOSFET N-CH 20V 7.5A DFN2020MD-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMPB20XNEA/SOT1220/R EEL 7" Q1/

MOSFET PMPB20XNEA/SOT1220/REEL 7" Q1/

Buy Now Datasheet
Mosfet, N-Ch, 20V, 7.5A, Dfn2020Md Rohs Compliant Nexperia - 74AH1154 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 7.5A, Dfn2020Md Rohs Compliant Nexperia
74AH1154
Mosfet, N-Ch, 20V, 7.5A, Dfn2020Md Rohs Compliant Nexperia 74AH1154
MOSFET, N-CH, 20V, 7.5A, DFN2020MD ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 7.5A, DFN2020MD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMPB20XNEAZ 1727-PMPB20XNEAZCT-ND 1126969-PMPB20XNEAZ 278-PMPB20XNEAZ PMPB20XNEAZ PMPB20XNEAZ 74AH1154
Product Name 20 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 20 V DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 7.5A, Dfn2020Md Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 7500 milliamps
VGS(off) 12 volts
PD 460 milliwatts 460 to 12500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-BUK7107-55ATE,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 272000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
Single FETs, MOSFETs - 1727-7155-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
 - BC847BPN/ZLX - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity NPN; PNP
Package Type SOT363
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers