45 V, 100 mA PNP/PNP matched double transistor in a SOT363-3 (SC-88) surface-mounted package, qualified to AEC-Q101 for automotive applications. The device features current gain matching with hFE1/hFE2 of 0.95 min, base-emitter voltage matching of 2 mV max, and a DC current gain of 200 to 450 per transistor at -5 V and -2 mA. Total power dissipation is 300 mW for the device. It is suitable for current mirror and differential amplifier circuits.
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP hFE1/hFE2 0.98 complement: PMP5201Y-Q
NPN/NPN complement: PMP4501Y-Q
Features and benefits
Applications
PMP5501Y-Q/SOT363/SC
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMP5501Y-QF | 1727-PMP5501Y-QFTR-ND |
| Product Name | 45 V, 100 mA PNP/PNP matched double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |