Nexperia B.V. 20 V, P-channel Trench MOSFET PMN48XPAX

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Very fast switching AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Very fast switching AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20 V, P-channel Trench MOSFET in a TSOP6 (SOT457) surface-mounted package with a maximum drain-source voltage of -20 V, continuous drain current of -4.1 A at 25 °C, and drain-source on-state resistance of 48 to 55 mΩ at -4.5 V gate-source voltage. AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

20 V, P-channel Trench MOSFET in a TSOP6 (SOT457) surface-mounted package with a maximum drain-source voltage of -20 V, continuous drain current of -4.1 A at 25 °C, and drain-source on-state resistance of 48 to 55 mΩ at -4.5 V gate-source voltage. AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMN48XPAX - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMN48XPAX
20 V, P-channel Trench MOSFET PMN48XPAX
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology Very fast switching AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Trench MOSFET technology
  • Very fast switching
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMN48XPAXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN48XPAXTR-ND
Single FETs, MOSFETs 1727-PMN48XPAXTR-ND
P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN48XPAXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN48XPAXCT-ND
Single FETs, MOSFETs 1727-PMN48XPAXCT-ND
MOSFET P-CH 20V 4.1A 6TSOP

MOSFET P-CH 20V 4.1A 6TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN48XPAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN48XPAXDKR-ND
Single FETs, MOSFETs 1727-PMN48XPAXDKR-ND
MOSFET P-CH 20V 4.1A 6TSOP

MOSFET P-CH 20V 4.1A 6TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 4.1A P-channel Trench MOSFET

MOSFET 20V 4.1A P-channel Trench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN48XPAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN48XPAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN48XPAX
MOSFET P-CH 20V 4.1A 6TSOP

MOSFET P-CH 20V 4.1A 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMN48XPAX 1727-PMN48XPAXTR-ND PMN48XPAX PMN48XPAX
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -4100 milliamps
VGS(off) 12 volts
PD 530 milliwatts
Unlock Full Specs
to access all available technical data