Nexperia B.V. 60 V, 3 A low leakage current Schottky barrier rectifier PMEG6030ELP-QX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Extremely low leakage current IR = 340 nA Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage VF = 600 mV High power capability due to clip-bonding technology High temperature Tj ≤ 175 °C Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Extremely low leakage current IR = 340 nA Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage VF = 600 mV High power capability due to clip-bonding technology High temperature Tj ≤ 175 °C Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 3 A low leakage current Schottky barrier rectifier - PMEG6030ELP-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 3 A low leakage current Schottky barrier rectifier
PMEG6030ELP-QX
60 V, 3 A low leakage current Schottky barrier rectifier PMEG6030ELP-QX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Extremely low leakage current IR = 340 nA Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage VF = 600 mV High power capability due to clip-bonding technology High temperature Tj ≤ 175 °C Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Extremely low leakage current IR = 340 nA
  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage VF = 600 mV
  • High power capability due to clip-bonding technology
  • High temperature Tj ≤ 175 °C
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Schottky 60V 3A Diode and Rectifier - 280-PMEG6030ELP-QX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-PMEG6030ELP-QX
Schottky 60V 3A Diode and Rectifier 280-PMEG6030ELP-QX
DIODE SCHOTTKY 60V 3A SOD128 Product overview: PMEG6030ELP-QX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6030ELP-QX can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A SOD128 Product overview: PMEG6030ELP-QX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6030ELP-QX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-PMEG6030ELP-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTK 60V 3A SOD128/CFP5

DIODE SCHOTTK 60V 3A SOD128/CFP5

Buy Now Datasheet
Single Diodes - 1727-PMEG6030ELP-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTK 60V 3A SOD128/CFP5

DIODE SCHOTTK 60V 3A SOD128/CFP5

Buy Now Datasheet
Single Diodes - 1727-PMEG6030ELP-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG6030ELP-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG6030ELP-QX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG6030ELP-QX
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number PMEG6030ELP-QX 280-PMEG6030ELP-QX 1727-PMEG6030ELP-QXDKR-ND PMEG6030ELP-QX
Product Name 60 V, 3 A low leakage current Schottky barrier rectifier Schottky 60V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128 Tape & Reel (TR)
RoHS Compliant RoHS RoHS
IFSM 70 amps
Unlock Full Specs
to access all available technical data