Nexperia B.V. Schottky Diode, 50A, 60V, Sod-123W, Full Reel; Repetitive Peak Reverse Voltage Nexperia PMEG6020ER,115.

Description
SCHOTTKY DIODE, 50A, 60V, SOD-123W, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:530mV; Product Range:- RoHS Compliant: Yes
Description
SCHOTTKY DIODE, 50A, 60V, SOD-123W, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:530mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 50A, 60V, Sod-123W, Full Reel; Repetitive Peak Reverse Voltage Nexperia - 26AC3055 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 50A, 60V, Sod-123W, Full Reel; Repetitive Peak Reverse Voltage Nexperia
26AC3055
Schottky Diode, 50A, 60V, Sod-123W, Full Reel; Repetitive Peak Reverse Voltage Nexperia 26AC3055
SCHOTTKY DIODE, 50A, 60V, SOD-123W, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:530mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY DIODE, 50A, 60V, SOD-123W, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:530mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 26AC3055
Product Name Schottky Diode, 50A, 60V, Sod-123W, Full Reel; Repetitive Peak Reverse Voltage Nexperia
Package SOD-123; SOD-123W
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia - 11N8483 - Newark, An Avnet Company
Specs
Applications Rectifier
RoHS Compliant RoHS
VF 0.8000 volts
View Details
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8200 volts
View Details