60 V, 10 A low forward voltage Schottky barrier rectifier in a CFP15B (SOT1289B) surface-mounted plastic package measuring 5.8 x 4.3 x 0.95 mm, qualified to AEC-Q101 for automotive applications, with a maximum reverse voltage of 60 V, a forward voltage of 500 mV at 10 A, and a junction temperature rating up to 175 °C.
Planar Low VF Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 60V 10A CFP15B
DIODE SCHOTTKY 60V 10A CFP15B
DIODE SCHOTTKY 60V 10A CFP15B
DIODE SCHOTTKY 60V 10A CFP15B
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | PMEG060V100EPE-QZ | 1727-PMEG060V100EPE-QZTR-ND | PMEG060V100EPE-QZ |
| Product Name | 60 V, 10 A low VF Schottky barrier rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOT1289B SOT1289B | ||
| RoHS Compliant | RoHS | ||
| IFSM | 280 amps | ||
| IR | 7.00E-4 mA |