60 V, 2 A low leakage current Schottky barrier rectifier in a CFP2-HP (SOD323HP) surface-mounted plastic package measuring 2.2 mm × 1.3 mm × 0.68 mm, featuring an exposed heatsink for thermal performance. It has a forward voltage of 690 mV to 770 mV at 2 A and a reverse current of 0.56 µA to 2.8 µA at 60 V and 25 °C, with a maximum junction temperature of 175 °C. Thermal resistance from junction to solder point is 6 K/W, and from junction to ambient is 125 K/W with a 1 cm² cathode pad. It is rated for a non-repetitive peak forward current of 25 A and total power dissipation up to 1.2 W under specified PCB mounting.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG6020ELXDX | 1727-PMEG6020ELXDXTR-ND |
| Product Name | 60 V, 2 A low leakage current Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323HP SOD323HP | |
| RoHS Compliant | RoHS | |
| IFSM | 25 amps |