60 V, 2 A Schottky barrier rectifier in a CFP3 (SOD123W) surface-mounted plastic package measuring 2.6 mm x 1.7 mm x 1 mm. It has a maximum reverse voltage of 60 V, a continuous forward current of 2 A, and a peak forward current of 50 A. The device supports junction temperatures up to 175 °C and operates with a thermal resistance from junction to solder point of 18 K/W when mounted on an FR4 PCB with a 1 cm² cathode pad. It is designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.
Planar Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 60V 2.8A SOD123W
DIODE SCHOTTKY 60V 2.8A SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG6020CERX | 1727-PMEG6020CERXCT-ND |
| Product Name | 60 V, 2 A Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123W SOD123W | |
| RoHS Compliant | RoHS | |
| IFSM | 50 amps |