Nexperia B.V. 40 V, 2 A low VF Schottky barrier rectifier PMEG4020EPASX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current IF(AV) ≤ 2 A Reverse voltage VR ≤ 40 V Low forward voltage VF ≤ 535 mV Low reverse current Reduced Printed-Circuit-Boar d (PCB) area requirements Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with visible and solderable side pads Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Free-wheeling application Reverse polarity protection Low power consumption application Battery chargers for mobile equipment LED backlight for mobile application
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current IF(AV) ≤ 2 A Reverse voltage VR ≤ 40 V Low forward voltage VF ≤ 535 mV Low reverse current Reduced Printed-Circuit-Boar d (PCB) area requirements Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with visible and solderable side pads Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Free-wheeling application Reverse polarity protection Low power consumption application Battery chargers for mobile equipment LED backlight for mobile application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V, 2 A low VF Schottky barrier rectifier in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed cathode pad for thermal and electrical performance, supporting Automatic Optical Inspection of solder joints. It has an average forward current rating of 2 A, a reverse voltage rating of 40 V, and a forward voltage of up to 535 mV at 2 A. The package measures 2 mm x 2 mm x 0.65 mm with a 1.3 mm pitch.

Datasheet Summary
Powered by GS/AI

40 V, 2 A low VF Schottky barrier rectifier in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed cathode pad for thermal and electrical performance, supporting Automatic Optical Inspection of solder joints. It has an average forward current rating of 2 A, a reverse voltage rating of 40 V, and a forward voltage of up to 535 mV at 2 A. The package measures 2 mm x 2 mm x 0.65 mm with a 1.3 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
40 V, 2 A low VF Schottky barrier rectifier - PMEG4020EPASX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 2 A low VF Schottky barrier rectifier
PMEG4020EPASX
40 V, 2 A low VF Schottky barrier rectifier PMEG4020EPASX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current IF(AV) ≤ 2 A Reverse voltage VR ≤ 40 V Low forward voltage VF ≤ 535 mV Low reverse current Reduced Printed-Circuit-Boar d (PCB) area requirements Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with visible and solderable side pads Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Free-wheeling application Reverse polarity protection Low power consumption application Battery chargers for mobile equipment LED backlight for mobile application

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Average forward current IF(AV) ≤ 2 A
  • Reverse voltage VR ≤ 40 V
  • Low forward voltage VF ≤ 535 mV
  • Low reverse current
  • Reduced Printed-Circuit-Board (PCB) area requirements
  • Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity
  • Leadless small SMD plastic package with visible and solderable side pads
  • Suitable for Automatic Optical Inspection (AOI) of solder joints

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Free-wheeling application
  • Reverse polarity protection
  • Low power consumption application
  • Battery chargers for mobile equipment
  • LED backlight for mobile application
Supplier's Site Datasheet
Singapore, Singapore
Schottky 40 V 2 A DFN Diode and Rectifier
280-PMEG4020EPASX
Schottky 40 V 2 A DFN Diode and Rectifier 280-PMEG4020EPASX
PMEG4020EPAS - 40 V, 2 A low VF MEGA Schottky barrier rectifier DFN 3-Pin Product overview: PMEG4020EPASX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 2 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 2 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4020EPASX can be used for catalog matching and distributor lookup.

PMEG4020EPAS - 40 V, 2 A low VF MEGA Schottky barrier rectifier DFN 3-Pin Product overview: PMEG4020EPASX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 2 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 2 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4020EPASX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG4020EPASX - 1089626-PMEG4020EPASX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4020EPASX
1089626-PMEG4020EPASX
Diodes, Rectifiers - Single - PMEG4020EPASX 1089626-PMEG4020EPASX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089626-PMEG4020EPAS X Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 535mV @ 2A Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 270pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN2020D-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automotive, Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089626-PMEG4020EPASX
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 535mV @ 2A
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 270pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN2020D-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automotive, Power Management

Buy Now Datasheet
Single Diodes - 1727-PMEG4020EPASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DFN2020D-3

Diode Schottky 40V 2A Surface Mount DFN2020D-3

Buy Now Datasheet
Single Diodes - 1727-PMEG4020EPASXTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DFN2020D-3

Diode Schottky 40V 2A Surface Mount DFN2020D-3

Buy Now Datasheet
Single Diodes - 1727-PMEG4020EPASXCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DFN2020D-3

Diode Schottky 40V 2A Surface Mount DFN2020D-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4020EPASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4020EPASX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4020EPASX
DIODE SCHOTTKY 40V 2A DFN2020D-3

DIODE SCHOTTKY 40V 2A DFN2020D-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG4020EPASX
Schottky Diodes & Rectifiers PMEG4020EPASX
Schottky Diodes & Rectifiers 40V 2A MEGA Schottky

Schottky Diodes & Rectifiers 40V 2A MEGA Schottky

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number PMEG4020EPASX 280-PMEG4020EPASX 1089626-PMEG4020EPASX 1727-PMEG4020EPASXDKR-ND PMEG4020EPASX PMEG4020EPASX
Product Name 40 V, 2 A low VF Schottky barrier rectifier Schottky 40 V 2 A DFN Diode and Rectifier Diodes, Rectifiers - Single - PMEG4020EPASX Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT1061D SOT1061D DFN2020D-3 DFN-2020D-3
RoHS Compliant RoHS
IFSM 18 amps
IF 2.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
40 V, 3 A low VF Schottky barrier rectifier - PMEG040V030EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
High-speed switching diode - BAS316-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers