30 V, 2 A Schottky barrier rectifier in a CFP2-HP (SOD323HP) surface-mounted plastic package measuring 2.2 mm × 1.3 mm × 0.68 mm, with an exposed heatsink for improved thermal performance. It has a typical forward voltage of 500 mV at 2 A and a reverse current of up to 60 µA at 30 V and 25 °C. Maximum junction temperature is 175 °C. Thermal resistance from junction to solder point is 6 K/W with a 1 cm² cathode pad. Applications include low voltage rectification, DC-to-DC conversion, freewheeling, reverse polarity protection, and OR-ing.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG3020EXD/SOD323HP
PMEG3020EXD/SOD323HP
PMEG3020EXD/SOD323HP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG3020EXDX | 1727-PMEG3020EXDXDKR-ND |
| Product Name | 30 V, 2 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323HP SOD323HP | |
| RoHS Compliant | RoHS | |
| IFSM | 25 amps |