30 V, 1 A Schottky barrier rectifier in a CFP2-HP (SOD323HP) surface-mounted plastic package with exposed heatsink, measuring 2.2 mm × 1.3 mm × 0.68 mm. It has a forward voltage of 430 mV at 1 A and 500 mV maximum, and reverse current of 10 µA at 30 V and 25 °C, rising to 25 mA at 125 °C. The device supports up to 1 A average forward current under specified conditions and dissipates 0.65 W on a standard PCB footprint. Junction temperature rating is 175 °C, and thermal resistance from junction to solder point is 6 K/W.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG3010EXD/SOD323HP
PMEG3010EXD/SOD323HP
PMEG3010EXD/SOD323HP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG3010EXDX | 1727-PMEG3010EXDXCT-ND |
| Product Name | 30 V, 1 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323HP SOD323HP | |
| RoHS Compliant | RoHS | |
| IFSM | 25 amps |