Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package measuring 1.1 mm x 1.0 mm x 0.37 mm, using Trench MOSFET technology. The N-channel has a drain-source voltage rating of 20 V and a drain-source on-state resistance of 270 to 320 mΩ at 4.5 V gate-source voltage and 25 °C junction temperature. The P-channel has a drain-source voltage rating of -20 V and a drain-source on-state resistance of 590 to 770 mΩ at -4.5 V gate-source voltage and 25 °C junction temperature. Both channels support a maximum junction temperature of 150 °C and feature electrostatic discharge protection typically exceeding 2 kV HBM. The device is qualified under IEC 60134 for absolute maximum ratings.
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
MOSFET N/P-CH 20V 0.93A 6DFN
MOSFET N/P-CH 20V 0.93A 6DFN
MOSFET N/P-CH 20V 0.93A 6DFN
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMCXB290UEZ | 1727-PMCXB290UEZTR-ND |
| Product Name | 20 V, complementary N/P-channel Trench MOSFET | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 20 volts | |
| IDSS | 930000 milliamps | |
| VGS(off) | 8 volts |