N-channel 12 V Trench MOSFET in a 6-ball WLCSP package measuring 0.98 × 1.48 × 0.35 mm, with a drain-source on-state resistance of 21 to 25 mΩ at 4.5 V gate-source bias and 25 °C junction temperature, continuous drain current of 6.4 A at 25 °C ambient, and peak drain current of 26 A for a 10 µs pulse. Features ESD protection exceeding 2 kV HBM and operates within a junction temperature range of -55 °C to 150 °C.
N-Channel 12V 6.4A (Ta) 556mW (Ta), 12.5W (Tc) Surface Mount 6-WLCSP (1.48x0.98)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-2275-2-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |