Nexperia B.V. Diode, Esd Protection, Dfn1006; Clamping Voltage Vc Max Nexperia PESD5V0X2UM

Description
DIODE, ESD PROTECTION, DFN1006; Clamping Voltage Vc Max:14V; Diode Case Style:DFN1006; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD5 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Description
DIODE, ESD PROTECTION, DFN1006; Clamping Voltage Vc Max:14V; Diode Case Style:DFN1006; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD5 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, Dfn1006; Clamping Voltage Vc Max Nexperia - 37AJ0499 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Dfn1006; Clamping Voltage Vc Max Nexperia
37AJ0499
Diode, Esd Protection, Dfn1006; Clamping Voltage Vc Max Nexperia 37AJ0499
DIODE, ESD PROTECTION, DFN1006; Clamping Voltage Vc Max:14V; Diode Case Style:DFN1006; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD5 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, DFN1006; Clamping Voltage Vc Max:14V; Diode Case Style:DFN1006; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:PESD5 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0499
Product Name Diode, Esd Protection, Dfn1006; Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Schottky Diodes & Rectifiers - 1460455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details