Extremely low clamping, low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Bidirectional ESD protection of one line
Extremely high surge robustness of 22 A 8/20 μs
Low diode capacitance Cd = 2 pF
Extremely low clamping voltage to protect sensitive I/Os
Extremely low-inductance protection path to ground
ESD protection up to ±25 kV according to IEC 61000-4-2
Ultra small SMD package
Applications
Cellular handsets and accessories
Portable electronics
Communication systems
Computers and peripherals
Extremely low clamping, low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
- Bidirectional ESD protection of one line
- Extremely high surge robustness of 22 A 8/20 μs
- Low diode capacitance Cd = 2 pF
- Extremely low clamping voltage to protect sensitive I/Os
- Extremely low-inductance protection path to ground
- ESD protection up to ±25 kV according to IEC 61000-4-2
- Ultra small SMD package
Applications
- Cellular handsets and accessories
- Portable electronics
- Communication systems
- Computers and peripherals