Nexperia B.V. LIN-bus ESD protection diode PESD1LIN/1X

Description
PESD1LIN in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one automotive Local Interconnect Network (LIN) bus line from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits ESD protection of one automotive LIN-bus line Asymmetrical diode configuration ensures an optimized protection against ElectroMagnetic Interferences (EMI) of a LIN Electronic Control Unit (ECU) Max. peak pulse power: PPP = 160W at tp = 8/20 μs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current: IRM < 1 nA ESD protection of up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 μs AEC-Q101 qualified Applications LIN-bus protection Automotive applications
Request a Quote Datasheet
Description
PESD1LIN in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one automotive Local Interconnect Network (LIN) bus line from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits ESD protection of one automotive LIN-bus line Asymmetrical diode configuration ensures an optimized protection against ElectroMagnetic Interferences (EMI) of a LIN Electronic Control Unit (ECU) Max. peak pulse power: PPP = 160W at tp = 8/20 μs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current: IRM < 1 nA ESD protection of up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 μs AEC-Q101 qualified Applications LIN-bus protection Automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN-bus ESD protection diode - PESD1LIN/1X - Nexperia B.V.
Nijmegen, Netherlands
LIN-bus ESD protection diode
PESD1LIN/1X
LIN-bus ESD protection diode PESD1LIN/1X
PESD1LIN in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one automotive Local Interconnect Network (LIN) bus line from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits ESD protection of one automotive LIN-bus line Asymmetrical diode configuration ensures an optimized protection against ElectroMagnetic Interferences (EMI) of a LIN Electronic Control Unit (ECU) Max. peak pulse power: PPP = 160W at tp = 8/20 μs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current: IRM < 1 nA ESD protection of up to 23 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 μs AEC-Q101 qualified Applications LIN-bus protection Automotive applications

PESD1LIN in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one automotive Local Interconnect Network (LIN) bus line from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • ESD protection of one automotive LIN-bus line
  • Asymmetrical diode configuration ensures an optimized protection against ElectroMagnetic Interferences (EMI) of a LIN Electronic Control Unit (ECU)
  • Max. peak pulse power: PPP = 160W at tp = 8/20 μs
  • Low clamping voltage: VCL = 40 V at IPP = 1 A
  • Ultra low leakage current: IRM < 1 nA
  • ESD protection of up to 23 kV
  • IEC 61000-4-2, level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 μs
  • AEC-Q101 qualified

Applications

  • LIN-bus protection
  • Automotive applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number PESD1LIN/1X
Product Name LIN-bus ESD protection diode
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
 - BAS316/ZL,135 - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Diode Type Zener
RoHS Compliant RoHS
Tj ? to 200 C (? to 392 F)
View Details