Nexperia B.V. Clamping Voltage Vc Max Nexperia PESD1CAN-UX.

Description
Clamping Voltage Vc Max:50V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Description
Clamping Voltage Vc Max:50V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Nexperia - 28AC0618 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Nexperia
28AC0618
Clamping Voltage Vc Max Nexperia 28AC0618
Clamping Voltage Vc Max:50V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:50V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC0618
Product Name Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - FXSBR30 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 360 mA
VR 3000 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: TS868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details