Extremely low clamping, extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra-small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Bidirectional ESD protection of one line
Extremely low diode capacitance, Cd = 0.17 pF at 1 MHz
Extremely low clamping voltage to protect sensitive transceivers
Extremely low leakage current < 1 nA at 15 V
Extremely low inductance protection path to ground
Ultra-small SMD package
IEC 61000-4-5 (surge): IPP = 5 A peak pulse (average measured)
Applications
Cellular handsets and accessories
Portable electronics
Communication systems
Computers and peripherals
Antenna protection, USB4, USB3.2, Thunderbolt and HDMI2.1 data lines
Extremely low clamping, extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra-small Surface-Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
- Bidirectional ESD protection of one line
- Extremely low diode capacitance, Cd = 0.17 pF at 1 MHz
- Extremely low clamping voltage to protect sensitive transceivers
- Extremely low leakage current < 1 nA at 15 V
- Extremely low inductance protection path to ground
- Ultra-small SMD package
- IEC 61000-4-5 (surge): IPP = 5 A peak pulse (average measured)
Applications
- Cellular handsets and accessories
- Portable electronics
- Communication systems
- Computers and peripherals
- Antenna protection, USB4, USB3.2, Thunderbolt and HDMI2.1 data lines