Nexperia B.V. Single Zener diodes in a SOD123 package PDZ8.2BGWX

Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD123 small surface-mounted plastic package, rated for a total power dissipation of 365 mW at 25 °C with a standard PCB mount, and up to 625 mW with a 1 cm² cathode pad. The device has a non-repetitive peak reverse power dissipation of 40 W, a junction temperature rating up to 150 °C, and is AEC-Q101 qualified. The Zener voltage range covers 2.4 V to 36 V with a tolerance series of approximately ±2 %, and the part is suitable for general regulation applications.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD123 small surface-mounted plastic package, rated for a total power dissipation of 365 mW at 25 °C with a standard PCB mount, and up to 625 mW with a 1 cm² cathode pad. The device has a non-repetitive peak reverse power dissipation of 40 W, a junction temperature rating up to 150 °C, and is AEC-Q101 qualified. The Zener voltage range covers 2.4 V to 36 V with a tolerance series of approximately ±2 %, and the part is suitable for general regulation applications.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes in a SOD123 package - PDZ8.2BGWX - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes in a SOD123 package
PDZ8.2BGWX
Single Zener diodes in a SOD123 package PDZ8.2BGWX
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 365 mW
  • Tolerance series: B2 approximately ± 2 %
  • Wide working voltage range: nominal 2.4 V to 36 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ8.2BGWXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ8.2BGWXCT-ND
Single Zener Diodes 1727-PDZ8.2BGWXCT-ND
DIODE ZENER 8.2V 365MW SOD123

DIODE ZENER 8.2V 365MW SOD123

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ8.2BGWXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ8.2BGWXDKR-ND
Single Zener Diodes 1727-PDZ8.2BGWXDKR-ND
DIODE ZENER 8.2V 365MW SOD123

DIODE ZENER 8.2V 365MW SOD123

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ8.2BGWXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ8.2BGWXTR-ND
Single Zener Diodes 1727-PDZ8.2BGWXTR-ND
Zener Diode 8.2V 365mW ±2.07% Surface Mount SOD-123

Zener Diode 8.2V 365mW ±2.07% Surface Mount SOD-123

Buy Now Datasheet
 - PDZ8.2BGWX - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V V(Z), 2%, 0.365W, Silicon, Unidirectional

Zener Diode, 8.2V V(Z), 2%, 0.365W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK3299 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3299
Zener Diodes Rohs Compliant Nexperia 29AK3299
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PDZ8.2BGWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ8.2BGWX
Discrete Semiconductor Products - Diodes - Zener PDZ8.2BGWX
DIODE ZENER 8.2V 365MW SOD123

DIODE ZENER 8.2V 365MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZ8.2BGWX
Zener Diodes PDZ8.2BGWX
Zener Diodes PDZ8.2BGW/SOD123/SOD 2

Zener Diodes PDZ8.2BGW/SOD123/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ8.2BGWX 1727-PDZ8.2BGWXCT-ND PDZ8.2BGWX 29AK3299 PDZ8.2BGWX PDZ8.2BGWX
Product Name Single Zener diodes in a SOD123 package Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123; SOD123 SOD123 SOD123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS
PD 365 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data