Nexperia B.V. Single Zener diodes PDZ8.2BF

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a small SOD323 (SC-76) surface-mounted plastic package, rated for a total power dissipation of 400 mW and operating voltage ranges from 2.4 V to 36 V. The PDZ8.2B variant has a nominal breakdown voltage of 8.2 V, a maximum differential resistance of 60 Ω at 5 mA, a maximum reverse current of 0.5 μA at 6 V, and a maximum non-repetitive peak reverse current of 3.5 A. The device features a junction temperature rating up to 150 °C and a thermal resistance from junction to ambient of 340 K/W when mounted on an FR4 PCB.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a small SOD323 (SC-76) surface-mounted plastic package, rated for a total power dissipation of 400 mW and operating voltage ranges from 2.4 V to 36 V. The PDZ8.2B variant has a nominal breakdown voltage of 8.2 V, a maximum differential resistance of 60 Ω at 5 mA, a maximum reverse current of 0.5 μA at 6 V, and a maximum non-repetitive peak reverse current of 3.5 A. The device features a junction temperature rating up to 150 °C and a thermal resistance from junction to ambient of 340 K/W when mounted on an FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ8.2BF - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ8.2BF
Single Zener diodes PDZ8.2BF
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Singapore, Singapore
8.36V 400MW Zener Diode
287-PDZ8.2BF
8.36V 400MW Zener Diode 287-PDZ8.2BF
DIODE ZENER 8.36V 400MW SOD323 Product overview: PDZ8.2BF from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.36V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.36V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ8.2BF can be used for catalog matching and distributor lookup.

DIODE ZENER 8.36V 400MW SOD323 Product overview: PDZ8.2BF from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.36V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.36V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ8.2BF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ8.2BFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ8.2BFDKR-ND
Single Zener Diodes 1727-PDZ8.2BFDKR-ND
DIODE ZENER 8.2V 400MW SOD323

DIODE ZENER 8.2V 400MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ8.2BFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ8.2BFTR-ND
Single Zener Diodes 1727-PDZ8.2BFTR-ND
Zener Diode 8.36V 400mW ±2% Surface Mount SOD-323

Zener Diode 8.36V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ8.2BFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ8.2BFCT-ND
Single Zener Diodes 1727-PDZ8.2BFCT-ND
DIODE ZENER 8.2V 400MW SOD323

DIODE ZENER 8.2V 400MW SOD323

Buy Now Datasheet
 - PDZ8.2BF - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V V(Z), 2%, 0.4W, Silicon, Unidirectional

Zener Diode, 8.2V V(Z), 2%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ8.2BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ8.2BF
Discrete Semiconductor Products - Diodes - Zener PDZ8.2BF
DIODE ZENER 8.36V 400MW SOD323

DIODE ZENER 8.36V 400MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PDZ8.2BF
Zener Diodes PDZ8.2BF
Zener Diodes PDZ8.2B/SOD2/REEL 13" Q1/T1 *S

Zener Diodes PDZ8.2B/SOD2/REEL 13" Q1/T1 *S

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK3297 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3297
Zener Diodes Rohs Compliant Nexperia 29AK3297
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ8.2BF 287-PDZ8.2BF 1727-PDZ8.2BFDKR-ND PDZ8.2BF PDZ8.2BF PDZ8.2BF 29AK3297
Product Name Single Zener diodes 8.36V 400MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diodes Rohs Compliant Nexperia
Package SOD-323; SOD323 SOD323 Tape & Reel (TR) SOD323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS RoHS
PD 400 milliwatts 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Dual Zener diodes - BZB84-B5V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details
Voltage regulator diodes - BZT52-C51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers