General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.
Features and benefits
Applications
DIODE ZENER 27V 365MW SOD123
Zener Diode 27V 365mW ±2.48% Surface Mount SOD-123
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 27V 365MW SOD123
DIODE ZENER 27V 365MW SOD123
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ27BGWJ | 1727-PDZ27BGWJCT-ND | 29AK3251 | PDZ27BGWJ | PDZ27BGWJ |
| Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOD-123; SOD123 SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 365 milliwatts | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |