Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087254-PDZ22B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Zener Diode, 22V V(Z), 2.11%, 0.4W, Silicon, Unidirectional
Zener Diode 22V 400mW ±2% Surface Mount SOD-323
Zener Diode 22V 400mW ±2% Surface Mount SOD-323
Zener Diode 22V 400mW ±2% Surface Mount SOD-323
DIODE ZENER 22V 400MW SOD323
DIODE ZENER 22V 400MW SOD323
ZENER DIODE, AEC-Q101, 22V, SOD-323; Zener Voltage Vz Typ:22V; Power Dissipation Pd:400mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZ-B Series; Automotive RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZ22B,115 | 1087254-PDZ22B,115 | PDZ22B,115 | 1727-2152-1-ND | PDZ22B,115 | PDZ22B,115 | 32AC8163 |
| Product Name | Single Zener diodes | Diodes - Zener - Single - PDZ22B,115 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, Aec-Q101, 22V, Sod-323; Zener Voltage Vz Typ Nexperia | |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | SOD323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| PD | 400 milliwatts | 400 milliwatts | 400 milliwatts | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | Active |