Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistors PDTD123EQAX

Description
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 500 mA output current capability Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet
Description
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 500 mA output current capability Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistors - PDTD123EQAX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistors
PDTD123EQAX
50 V, 500 mA NPN resistor-equipped transistors PDTD123EQAX
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 500 mA output current capability Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • ±10 % resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • Reduced pick and place costs
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost saving alternative for BC807/BC817 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PDTD123EQAX
Product Name 50 V, 500 mA NPN resistor-equipped transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16/A2,215 - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type

-

View Details
80 V, 1 A PNP medium power transistors - BC53-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type TO-236AB
View Details
6 suppliers
45 V, 1 A PNP medium power transistors - BC51PA-QX - Nexperia B.V.
Specs
Package Type SOT1061
View Details
2 suppliers