Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistors PDTC143XQAX

Description
100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm AEC-Q101 qualified Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet
Description
100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm AEC-Q101 qualified Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistors - PDTC143XQAX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistors
PDTC143XQAX
50 V, 100 mA NPN resistor-equipped transistors PDTC143XQAX
100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm AEC-Q101 qualified Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads

100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduced pick and place costs
  • Low package height of 0.37 mm
  • AEC-Q101 qualified
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Digital applications
  • Cost saving alternative for BC847/BC857 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PDTC143XQAX
Product Name 50 V, 100 mA NPN resistor-equipped transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; SOT23
View Details
3 suppliers
MOSFETs - 1038114 - RS Components, Ltd.
Nexperia B.V.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25,185 - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type

-

View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QBZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015
View Details
5 suppliers