PDTC124EQA is a 50 V, 100 mA NPN resistor-equipped transistor with built-in bias resistors of 22 kΩ each, housed in a leadless DFN1010D-3 (SOT1215) package measuring 1.1 × 1.0 × 0.37 mm. It is AEC-Q101 qualified, supports Automatic Optical Inspection, and offers simplified circuit design with reduced component count. The device has a collector-emitter saturation voltage of up to 150 mV at 5 mA base current and a DC current gain ranging from 60 minimum. Its maximum total power dissipation is 280 mW on a standard FR4 PCB or 440 mW on a 4-layer board, with an operating junction temperature up to 150 °C.
BRT TRANSISTOR, AEC-Q101, 50V, 22K/22K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 82Y7135 |
| Product Name | Brt Transistor, Aec-Q101, 50V, 22K/22K; Digital Transistor Polarity Nexperia |
| Transistor Type | Brt Transistor, Aec-Q101, 50V, 22K/22K; Digital Transistor Polarity Nexperia |