NPN resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, designed for digital applications in automotive and industrial segments. Packaged in SOT323 (SC-70) with three leads, it has a maximum collector-emitter voltage of 50 V, a continuous collector current of 100 mA, and a power dissipation of 200 mW. The device is AEC-Q101 qualified and has a transition frequency of 230 MHz and a minimum DC current gain of 30. Reflow soldering is the only recommended method.
Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:230MHz; DC Current Gain hFE Min:30hFERoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 15AC3941 |
| Product Name | Transistor Polarity Nexperia |
| Transistor Type | Transistor Polarity Nexperia |