Nexperia B.V. 50 V, 500 mA PNP resistor-equipped transistors PDTB143EQAX

Description
PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 500 mA output current capability Built-in bias resistors ± 10% resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet
Description
PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 500 mA output current capability Built-in bias resistors ± 10% resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP resistor-equipped transistors - PDTB143EQAX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP resistor-equipped transistors
PDTB143EQAX
50 V, 500 mA PNP resistor-equipped transistors PDTB143EQAX
PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 500 mA output current capability Built-in bias resistors ± 10% resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • ± 10% resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • Reduced pick and place costs
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost saving alternative for BC807/BC817 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PDTB143EQAX
Product Name 50 V, 500 mA PNP resistor-equipped transistors
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SC-70
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT8015
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type

-

View Details
3 suppliers