PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with built-in bias resistors R1 and R2 both rated at 4.7 kΩ, a collector-emitter voltage rating of -50 V, and a maximum output current of -100 mA. The device is qualified to AEC-Q101 for automotive applications and is designed for digital switching in automotive and industrial circuits, reducing component count and pick-and-place costs.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC143EU-Q
Features and benefits
Applications
PDTA143EU-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA143EU-QX | 1727-PDTA143EU-QXTR-ND |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |