PNP resistor-equipped transistor with integrated bias resistors R1 = 2.2 kΩ and R2 = 2.2 kΩ in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm. Rated for a maximum collector-emitter voltage of -50 V and collector current of -100 mA. Total power dissipation is 250 mW at 25 °C ambient temperature with a junction temperature limit of 150 °C. Thermally characterized with a junction-to-ambient thermal resistance of 500 K/W. Qualified to AEC-Q101 for automotive applications.
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC123ET-Q
Features and benefits
Applications
PDTA123ET-Q/SOT23/TO
PDTA123ET-Q/SOT23/TO
PDTA123ET-Q/SOT23/TO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA123ET-QR | 1727-PDTA123ET-QRTR-ND |
| Product Name | PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |