Nexperia B.V. Common Mode Chokes - PCMF2USB3SZ PCMF2USB3SZ

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 852440-PCMF2USB3SZ Series: PCM Features: Line Common Mode Choke DCR Package: Reel - TR Family Name: PCMF2USB3 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 934069591087, 568-12942-2, 568-12942-1, 568-12942-2-ND, 1727-2509-1, 568-12942-6, 1727-2509-2, 568-12942-1-ND, 568-12942-6-ND, 1727-2509-6
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 852440-PCMF2USB3SZ Series: PCM Features: Line Common Mode Choke DCR Package: Reel - TR Family Name: PCMF2USB3 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 934069591087, 568-12942-2, 568-12942-1, 568-12942-2-ND, 1727-2509-1, 568-12942-6, 1727-2509-2, 568-12942-1-ND, 568-12942-6-ND, 1727-2509-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PCMF2USB3SZ - 852440-PCMF2USB3SZ - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - PCMF2USB3SZ
852440-PCMF2USB3SZ
Common Mode Chokes - PCMF2USB3SZ 852440-PCMF2USB3SZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 852440-PCMF2USB3SZ Series: PCM Features: Line Common Mode Choke DCR Package: Reel - TR Family Name: PCMF2USB3 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 934069591087, 568-12942-2, 568-12942-1, 568-12942-2-ND, 1727-2509-1, 568-12942-6, 1727-2509-2, 568-12942-1-ND, 568-12942-6-ND, 1727-2509-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 852440-PCMF2USB3SZ
Series: PCM
Features: Line Common Mode Choke DCR
Package: Reel - TR
Family Name: PCMF2USB3
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 934069591087, 568-12942-2, 568-12942-1, 568-12942-2-ND, 1727-2509-1, 568-12942-6, 1727-2509-2, 568-12942-1-ND, 568-12942-6-ND, 1727-2509-6

Buy Now Datasheet
Common Mode Chokes - 1727-2509-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1727-2509-1-ND
Common Mode Chokes 1727-2509-1-ND
4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 1727-2509-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1727-2509-6-ND
Common Mode Chokes 1727-2509-6-ND
4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 1727-2509-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1727-2509-2-ND
Common Mode Chokes 1727-2509-2-ND
4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

Buy Now Datasheet
SMD Inductor and Choke - 839-PCMF2USB3SZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-PCMF2USB3SZ
SMD Inductor and Choke 839-PCMF2USB3SZ
2-Func EMI/RFI Filter, 0.25µF, SMD, Board Mount Product overview: PCMF2USB3SZ from Nexperia is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PCMF2USB3SZ can be used for catalog matching and distributor lookup.

2-Func EMI/RFI Filter, 0.25µF, SMD, Board Mount Product overview: PCMF2USB3SZ from Nexperia is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PCMF2USB3SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 852440-PCMF2USB3SZ 1727-2509-1-ND 839-PCMF2USB3SZ
Product Name Common Mode Chokes - PCMF2USB3SZ Common Mode Chokes SMD Inductor and Choke
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details