Nexperia B.V. Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia PCMF2USB30Z

Description
DIODE, ESD PROTECTION, WLCSP-10; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PCMFxUSB30 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, WLCSP-10; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PCMFxUSB30 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia - 82Y7124 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia
82Y7124
Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia 82Y7124
DIODE, ESD PROTECTION, WLCSP-10; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PCMFxUSB30 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, WLCSP-10; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PCMFxUSB30 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 82Y7124
Product Name Diode, Esd Protection, Wlcsp-10; Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4467 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes - NC303SQ - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Bridge Rectifier - 18400551 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
View Details