Nexperia B.V. Filters - Common Mode Chokes PCMF2HDMI2SZ

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1328198-PCMF2HDMI2SZ Category: Filters>Common Mode Chokes Packaging: Reel - TR Features: ESD Size / Dimension: 0.062" L x 0.046" W (1.57mm x 1.17mm) Standard Package: 4,500 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 4 DC Resistance (DCR) (Max): 3Ohm (Typ) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-UFBGA, WLCSP ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-12939-6-ND,568-1 2939-6,568-12939-2-N D,1727-2506-1,568-12 939-1-ND,1727-2506-2 ,934070093087,1727-2 506-6,568-12939-1,56 8-12939-2 Base Product Number: PCMF2HDMI2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1328198-PCMF2HDMI2SZ Category: Filters>Common Mode Chokes Packaging: Reel - TR Features: ESD Size / Dimension: 0.062" L x 0.046" W (1.57mm x 1.17mm) Standard Package: 4,500 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 4 DC Resistance (DCR) (Max): 3Ohm (Typ) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-UFBGA, WLCSP ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-12939-6-ND,568-1 2939-6,568-12939-2-N D,1727-2506-1,568-12 939-1-ND,1727-2506-2 ,934070093087,1727-2 506-6,568-12939-1,56 8-12939-2 Base Product Number: PCMF2HDMI2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328198-PCMF2HDMI2SZ - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328198-PCMF2HDMI2SZ
Filters - Common Mode Chokes 1328198-PCMF2HDMI2SZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1328198-PCMF2HDMI2SZ Category: Filters>Common Mode Chokes Packaging: Reel - TR Features: ESD Size / Dimension: 0.062" L x 0.046" W (1.57mm x 1.17mm) Standard Package: 4,500 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 4 DC Resistance (DCR) (Max): 3Ohm (Typ) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-UFBGA, WLCSP ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-12939-6-ND,568-1 2939-6,568-12939-2-N D,1727-2506-1,568-12 939-1-ND,1727-2506-2 ,934070093087,1727-2 506-6,568-12939-1,56 8-12939-2 Base Product Number: PCMF2HDMI2 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1328198-PCMF2HDMI2SZ
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Features: ESD
Size / Dimension: 0.062" L x 0.046" W (1.57mm x 1.17mm)
Standard Package: 4,500
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 4
DC Resistance (DCR) (Max): 3Ohm (Typ)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-UFBGA, WLCSP
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-12939-6-ND,568-12939-6,568-12939-2-ND,1727-2506-1,568-12939-1-ND,1727-2506-2,934070093087,1727-2506-6,568-12939-1,568-12939-2
Base Product Number: PCMF2HDMI2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.25uF Inductor and Choke - 839-PCMF2HDMI2SZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25uF Inductor and Choke
839-PCMF2HDMI2SZ
SMD 0.25uF Inductor and Choke 839-PCMF2HDMI2SZ
2-Function EMI/RFI Filter, Low Pass RC, 0.25uF, SMD Product overview: PCMF2HDMI2SZ from Nexperia is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25uF. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.25uF, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PCMF2HDMI2SZ can be used for catalog matching and distributor lookup.

2-Function EMI/RFI Filter, Low Pass RC, 0.25uF, SMD Product overview: PCMF2HDMI2SZ from Nexperia is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25uF. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.25uF, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PCMF2HDMI2SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 1727-2506-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1727-2506-6-ND
Common Mode Chokes 1727-2506-6-ND
4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 1727-2506-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1727-2506-2-ND
Common Mode Chokes 1727-2506-2-ND
4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 1727-2506-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1727-2506-1-ND
Common Mode Chokes 1727-2506-1-ND
4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

4 Line Common Mode Choke Surface Mount DCR 3Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328198-PCMF2HDMI2SZ 839-PCMF2HDMI2SZ 1727-2506-6-ND
Product Name Filters - Common Mode Chokes SMD 0.25uF Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details