Nexperia B.V. Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers PCA9535PWJ

Description
The PCA9535 provides 16 bits of General Purpose Input/Output (GPIO) expansion for I²C-bus/SMBus applications. It is designed for a wide voltage range of 2.3 V to 5.5 V with interrupt. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The PCA9535 contains a set of 8 bit Input, Output, Configuration and Polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the input register. The PCA9535 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power on reset sets the registers to default values and initializes the device state machine. The PCA9535 has three address pins A0, A1 and A2 which can be used to configure the I²C bus slave address of the device. It allows up-to eight devices to share the same I²C-bus/SMBus. Features and benefits I²C-bus to parallel port expander Operating power supply voltage range of 2.3 V to 5.5 V Ultra low standby current consumption: 1 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state Open-drain active LOW interrupt output (INT) 400 kHz Fast-mode I²C-bus Internal power-on reset No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per JESD78, Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V TSSOP24 package: plastic thin shrink small outline package; 24 leads; body width 4.4 mm Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The PCA9535 provides 16 bits of General Purpose Input/Output (GPIO) expansion for I²C-bus/SMBus applications. It is designed for a wide voltage range of 2.3 V to 5.5 V with interrupt. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The PCA9535 contains a set of 8 bit Input, Output, Configuration and Polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the input register. The PCA9535 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power on reset sets the registers to default values and initializes the device state machine. The PCA9535 has three address pins A0, A1 and A2 which can be used to configure the I²C bus slave address of the device. It allows up-to eight devices to share the same I²C-bus/SMBus. Features and benefits I²C-bus to parallel port expander Operating power supply voltage range of 2.3 V to 5.5 V Ultra low standby current consumption: 1 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state Open-drain active LOW interrupt output (INT) 400 kHz Fast-mode I²C-bus Internal power-on reset No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per JESD78, Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V TSSOP24 package: plastic thin shrink small outline package; 24 leads; body width 4.4 mm Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers - PCA9535PWJ - Nexperia B.V.
Nijmegen, Netherlands
Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers
PCA9535PWJ
Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers PCA9535PWJ
The PCA9535 provides 16 bits of General Purpose Input/Output (GPIO) expansion for I²C-bus/SMBus applications. It is designed for a wide voltage range of 2.3 V to 5.5 V with interrupt. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The PCA9535 contains a set of 8 bit Input, Output, Configuration and Polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the input register. The PCA9535 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power on reset sets the registers to default values and initializes the device state machine. The PCA9535 has three address pins A0, A1 and A2 which can be used to configure the I²C bus slave address of the device. It allows up-to eight devices to share the same I²C-bus/SMBus. Features and benefits I²C-bus to parallel port expander Operating power supply voltage range of 2.3 V to 5.5 V Ultra low standby current consumption: 1 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs Vhys = 0.10 × VCC (typical) Noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which power up configured in input state Open-drain active LOW interrupt output (INT) 400 kHz Fast-mode I²C-bus Internal power-on reset No glitch on power-up Latched outputs with 25 mA drive maximum capability for directly driving LEDs Latch-up performance exceeds 100 mA per JESD78, Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V TSSOP24 package: plastic thin shrink small outline package; 24 leads; body width 4.4 mm Specified from -40 °C to +85 °C

The PCA9535 provides 16 bits of General Purpose Input/Output (GPIO) expansion for I²C-bus/SMBus applications. It is designed for a wide voltage range of 2.3 V to 5.5 V with interrupt. Nexperia GPIO expanders provide an elegant solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, push buttons, LEDs and fan control. The PCA9535 contains a set of 8 bit Input, Output, Configuration and Polarity inversion registers. At power up all IOs default to inputs. Each IO can be configured as either input or output by changing the corresponding bit in the configuration register. The data for each input or output is stored in the corresponding input or output register. The polarity inversion register can be programmed to invert the polarity of the input register. The PCA9535 has an open-drain interrupt output which is activated when any one of the GPIO changes from its corresponding input port register state. The power on reset sets the registers to default values and initializes the device state machine. The PCA9535 has three address pins A0, A1 and A2 which can be used to configure the I²C bus slave address of the device. It allows up-to eight devices to share the same I²C-bus/SMBus.

Features and benefits

  • I²C-bus to parallel port expander
  • Operating power supply voltage range of 2.3 V to 5.5 V
  • Ultra low standby current consumption:
    • 1 µA (maximum)
  • Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs
    • Vhys = 0.10 × VCC (typical)
    • Noise filter on SCL and SDA inputs
  • 5 V tolerant I/Os
  • 16 I/O pins which power up configured in input state
  • Open-drain active LOW interrupt output (INT)
  • 400 kHz Fast-mode I²C-bus
  • Internal power-on reset
  • No glitch on power-up
  • Latched outputs with 25 mA drive maximum capability for directly driving LEDs
  • Latch-up performance exceeds 100 mA per JESD78, Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • TSSOP24 package: plastic thin shrink small outline package; 24 leads; body width 4.4 mm
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
I/O Expanders - 1727-PCA9535PWJCT-ND - DigiKey
Thief River Falls, MN, United States
I2C

I2C

Buy Now Datasheet
I/O Expanders - 1727-PCA9535PWJDKR-ND - DigiKey
Thief River Falls, MN, United States
I2C

I2C

Buy Now Datasheet
I/O Expanders - 1727-PCA9535PWJTR-ND - DigiKey
Thief River Falls, MN, United States
I2C

I2C

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Interfaces IC Interfaces
Product Number PCA9535PWJ 1727-PCA9535PWJCT-ND
Product Name Low-voltage 16-bit I²C and SMBus low-power I/O expander with interrupt output and configuration registers I/O Expanders
Features RoHS
Supply Voltage Other; 6 Other; 2.3V ~ 5.5V
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT541DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT339-1
View Details
 - 74CBTLVD3861BQ,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT815
View Details
 - 74ALVCH16374DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16501DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers