Nexperia B.V. Transistor,pnp,100V,2.7A,sot1061; Transistor Polarity Nexperia PBSS9410PA

Description
TRANSISTOR,PNP,100V, 2.7A,SOT1061; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2.7A; Power Dissipation:2.1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR,PNP,100V, 2.7A,SOT1061; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2.7A; Power Dissipation:2.1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,pnp,100V,2.7A,sot1061; Transistor Polarity Nexperia - 84R0241 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp,100V,2.7A,sot1061; Transistor Polarity Nexperia
84R0241
Transistor,pnp,100V,2.7A,sot1061; Transistor Polarity Nexperia 84R0241
TRANSISTOR,PNP,100V, 2.7A,SOT1061; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2.7A; Power Dissipation:2.1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR,PNP,100V,2.7A,SOT1061; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2.7A; Power Dissipation:2.1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R0241
Product Name Transistor,pnp,100V,2.7A,sot1061; Transistor Polarity Nexperia
Transistor Type Transistor,pnp,100V,2.7A,sot1061; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 448-AIMBG75R007M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QBZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
5 suppliers