Nexperia B.V. Trans, Npn, 60V, Sot-223-3; Transistor Polarity Nexperia PBSS4360Z

Description
TRANS, NPN, 60V, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:3A; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes
Description
TRANS, NPN, 60V, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:3A; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 60V, Sot-223-3; Transistor Polarity Nexperia - 37AJ0471 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, Sot-223-3; Transistor Polarity Nexperia
37AJ0471
Trans, Npn, 60V, Sot-223-3; Transistor Polarity Nexperia 37AJ0471
TRANS, NPN, 60V, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:3A; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 60V, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:3A; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 37AJ0471
Product Name Trans, Npn, 60V, Sot-223-3; Transistor Polarity Nexperia
Transistor Type Trans, Npn, 60V, Sot-223-3; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMCQ120R040M1TXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Hard To Find - 6MBI15S-120 - 1129627-6MBI15S-120 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers