Nexperia B.V. 60 V, 2 A NPN/NPN low VCEsat double transistor PBSS4260PANS-QX

Description
NPN/NPN low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP/PNP complement: PBSS5260PAPS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote Datasheet
Description
NPN/NPN low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP/PNP complement: PBSS5260PAPS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 2 A NPN/NPN low VCEsat double transistor - PBSS4260PANS-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 2 A NPN/NPN low VCEsat double transistor
PBSS4260PANS-QX
60 V, 2 A NPN/NPN low VCEsat double transistor PBSS4260PANS-QX
NPN/NPN low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP/PNP complement: PBSS5260PAPS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)

NPN/NPN low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

PNP/PNP complement: PBSS5260PAPS

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain hFE at high IC
  • Reduced Printed-Circuit Board (PCB) requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • High energy efficiency due to less heat generation
  • Suitable for Automatic Optical Inspection (AOI) of solder joints
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Load switch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • LED lighting
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-PBSS4260PANS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PBSS4260PANS-QXTR-ND
Bipolar Transistor Arrays 1727-PBSS4260PANS-QXTR-ND
TRANS 2NPN 60V 2A DFN2020D-6

TRANS 2NPN 60V 2A DFN2020D-6

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PBSS4260PANS-QX 1727-PBSS4260PANS-QXTR-ND
Product Name 60 V, 2 A NPN/NPN low VCEsat double transistor Bipolar Transistor Arrays
Package Type SOT1118D SOT1118D 6-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
NPN/PNP general purpose transistor - BC817DPNF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
4 suppliers
Single Bipolar Transistors - BC807-25LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers