Nexperia B.V. 30 V, 2 A NPN low VCEsat transistor PBSS4230QAX

Description
NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5230QA. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC High energy efficiency due to less heat generation Reduced Printed-Circuit Board (PCB) area requirements Solderable side pads AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote Datasheet
Description
NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5230QA. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC High energy efficiency due to less heat generation Reduced Printed-Circuit Board (PCB) area requirements Solderable side pads AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 2 A NPN low VCEsat transistor - PBSS4230QAX - Nexperia B.V.
Nijmegen, Netherlands
30 V, 2 A NPN low VCEsat transistor
PBSS4230QAX
30 V, 2 A NPN low VCEsat transistor PBSS4230QAX
NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5230QA. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC High energy efficiency due to less heat generation Reduced Printed-Circuit Board (PCB) area requirements Solderable side pads AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)

NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

PNP complement: PBSS5230QA.

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain hFE at high IC
  • High energy efficiency due to less heat generation
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Solderable side pads
  • AEC-Q101 qualified

Applications

  • Loadswitch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PBSS4230QAX
Product Name 30 V, 2 A NPN low VCEsat transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25/A2,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type

-

View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25W/ZLF - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SC-70
View Details
3 suppliers
PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT323; SOT323
View Details
6 suppliers
FET, MOSFET Arrays - 2N7002PS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details