NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads, measuring 1.1 mm x 1 mm x 0.37 mm. Rated for a collector-emitter voltage of 30 V, a continuous collector current of 1 A, and a peak collector current of 1.5 A. Features a collector-emitter saturation voltage down to 175 mV at 1 A and 100 mA base current. Qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
PNP complement: PBSS5130QA-Q.
Features and benefits
Applications
PBSS4130QA-Q/SOT1215
PBSS4130QA-Q/SOT1215
PBSS4130QA-Q/SOT1215
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4130QA-QZ | 1727-PBSS4130QA-QZDKR-ND |
| Product Name | 30 V, 1 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad |