NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) surface-mounted plastic package, with a 2 mm × 2 mm × 0.65 mm body. Each transistor supports a collector current of 1 A and a peak collector current of 1.5 A, with a collector-emitter voltage rating of 120 V. The device features low saturation resistance (240 mΩ for NPN, 440 mΩ for PNP) and high current gain, and is qualified to AEC-Q101 for automotive applications.
NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PBSS4112PAN-Q
Features and benefits
Applications
PBSS4112PANP-Q/SOT11
PBSS4112PANP-Q/SOT11
PBSS4112PANP-Q/SOT11
Bipolar Transistors - BJT SOT1118/HUSON6 NPN/PNP TRANS Product overview: PBSS4112PANP-QX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PBSS4112PANP-QX
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBSS4112PANP-QX | 1727-PBSS4112PANP-QXTR-ND | 2087-PBSS4112PANP-QX |
| Product Name | 120 V, 1 A NPN/PNP low VCEsat (BISS) transistor | Bipolar Transistor Arrays | Bipolar Transistor |
| Package Type | SOT1118 SOT1118 | 6-UFDFN Exposed Pad | Reel |
| Polarity | NPN; PNP | NPN; PNP | |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Reel |