PNP low V<sub>CEsat</sub> transistor in a SOT89 (SC-62) surface-mounted package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a maximum collector-emitter voltage of -60 V, collector current of -5 A, and peak collector current of -15 A. It has a collector-emitter saturation resistance of 33 mΩ at -4 A collector current and -400 mA base current. The device is qualified to AEC-Q101 and suitable for automotive applications.
PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4041NX.
Features and benefits
Applications
PBSS4041PX-Q/SOT89/M
PBSS4041PX-Q/SOT89/M
PBSS4041PX-Q/SOT89/M
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4041PX-QX | 1727-PBSS4041PX-QXTR-ND |
| Product Name | 60 V, 5 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |