NPN low VCEsat transistor in a SOT89 surface-mounted package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for 12 V collector-emitter voltage and 5.3 A continuous collector current, with a peak pulsed current of 10.6 A and collector-emitter saturation resistance of 28 to 40 mΩ at 4 A collector current. Qualified to AEC-Q101 for automotive applications.
TRANS NPN 12V 5.3A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PBSS301NX-QXTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |