Nexperia B.V. Single Bipolar Transistors PBSS301NX,115

Description
Bipolar (BJT) Transistor NPN 12V 5.3A 140MHz 2.1W Surface Mount SOT-89
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 12V 5.3A 140MHz 2.1W Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1727-5721-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5721-2-ND
Single Bipolar Transistors 1727-5721-2-ND
Bipolar (BJT) Transistor NPN 12V 5.3A 140MHz 2.1W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 12V 5.3A 140MHz 2.1W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-5721-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5721-1-ND
Single Bipolar Transistors 1727-5721-1-ND
Bipolar (BJT) Transistor NPN 12V 5.3A 140MHz 2.1W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 12V 5.3A 140MHz 2.1W Surface Mount SOT-89

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS301NX,115 - 1086403-PBSS301NX,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS301NX,115
1086403-PBSS301NX,115
TRANSISTORS - Transistors (BJT) - Single - PBSS301NX,115 1086403-PBSS301NX,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086403-PBSS301NX,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5.3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 200mV @ 265mA, 5.3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 2.1W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086403-PBSS301NX,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 200mV @ 265mA, 5.3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Npn, 12V, 5.3A, L Sat, Sot89; Transistor Polarity Nexperia - 58T2108 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 12V, 5.3A, L Sat, Sot89; Transistor Polarity Nexperia
58T2108
Transistor, Npn, 12V, 5.3A, L Sat, Sot89; Transistor Polarity Nexperia 58T2108
TRANSISTOR, NPN, 12V, 5.3A, L SAT, SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:5.3A; Power Dissipation:2.1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 12V, 5.3A, L SAT, SOT89; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:5.3A; Power Dissipation:2.1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Transistors Transistors Transistors
Product Number 1727-5721-2-ND 1086403-PBSS301NX,115 58T2108
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS301NX,115 Transistor, Npn, 12V, 5.3A, L Sat, Sot89; Transistor Polarity Nexperia
Polarity NPN NPN; NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMCQ120R030M1TXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
RF FETs, MOSFETs - 2312-QPD1022SRCT-ND - DigiKey
Specs
Package Type 16-VFQFN Exposed Pad
View Details