Nexperia B.V. Trans,loadswitch,pnp,60V,1.5A,sot457; Transistor Polarity Nexperia PBLS6023D

Description
TRANS,LOADSWITCH,PNP ,60V,1.5A,SOT457; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:1.5A; Power Dissipation Pd:480mW; DC Current Gain hFE:285hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Description
TRANS,LOADSWITCH,PNP ,60V,1.5A,SOT457; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:1.5A; Power Dissipation Pd:480mW; DC Current Gain hFE:285hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trans,loadswitch,pnp,60V,1.5A,sot457; Transistor Polarity Nexperia - 84R0195 - Newark, An Avnet Company
Chicago, IL, United States
Trans,loadswitch,pnp,60V,1.5A,sot457; Transistor Polarity Nexperia
84R0195
Trans,loadswitch,pnp,60V,1.5A,sot457; Transistor Polarity Nexperia 84R0195
TRANS,LOADSWITCH,PNP ,60V,1.5A,SOT457; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:1.5A; Power Dissipation Pd:480mW; DC Current Gain hFE:285hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANS,LOADSWITCH,PNP,60V,1.5A,SOT457; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:1.5A; Power Dissipation Pd:480mW; DC Current Gain hFE:285hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R0195
Product Name Trans,loadswitch,pnp,60V,1.5A,sot457; Transistor Polarity Nexperia
Transistor Type Trans,loadswitch,pnp,60V,1.5A,sot457; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products