PBLS1504Y is a 15 V PNP BISS loadswitch combining a PNP transistor and a resistor-equipped NPN transistor in a single SOT363 (SC-88) surface-mount package measuring 2.2 mm x 1.35 mm. It supports collector currents up to 500 mA for the PNP transistor and 100 mA for the NPN transistor, with a collector-emitter saturation voltage of 250 mV at 500 mA and 50 mA base current. The device features an equivalent on-resistance of 300 to 500 mΩ, a base-emitter saturation voltage of up to 1.1 V, and a total power dissipation limit of 200 mW per transistor. It operates within a junction temperature range of -65 °C to 150 °C and has a thermal resistance of 416 K/W in free air on a standard FR4 PCB. The part is suitable for high-side switching in portable equipment, LED drivers, and battery charger applications.
PBLS1504Y - 15 V PNP BISS LOADSW / Pre-Biased Bipolar Transistor (BJT) Product overview: PBLS1504Y from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS1504Y can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 293-PBLS1504Y |
| Product Name | 15 V Bipolar Transistor |
| Package Type | Bulk |