PNP high-voltage low V<sub>CEsat</sub> transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a collector-emitter voltage rating of -400 V, a continuous collector current of -0.5 A, and a peak collector current of -1 A. It has a collector-emitter saturation voltage of up to -400 mV at -200 mA collector current and -40 mA base current, and a DC current gain (h<sub>FE</sub>) of 140 to 450 at -20 mA collector current. The device is AEC-Q101 qualified for automotive applications.
PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: PBHV8540X-Q
Features and benefits
Applications
TRANS PNP 400V 0.5A SOT-89
TRANS PNP 400V 0.5A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBHV9540X-QX | 1727-PBHV9540X-QXTR-ND |
| Product Name | 400 V, 0.5 A PNP high-voltage low VCEsa transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |