General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
DIODE ZENER 5.35V 500MW ALF2
Nexperia NZX5V6A - Zener Diode, 5.35V, 2.8%, 0.5W, Unidirectional
Zener Diode 5.35V 500mW ±2% Through Hole ALF2
Zener Diode 5.35V 500mW ±2% Through Hole ALF2
Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | DigiKey | |
---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes |
Product Number | NZX5V6A,133 | NZX5V6A,133 | NZX5V6A,133 | 1727-6163-3-ND |
Product Name | Single Zener diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
Package | SOD27 | ALF2 | SOD27 | |
RoHS Compliant | RoHS | RoHS | ||
VZ | 5.2 to 5.5 volts | 5.35 volts | ||
PD | 500 milliwatts |